TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda I6A24014A033V-003-R

Description
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda - 78Y5857 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda
78Y5857
Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda 78Y5857
DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3.3-24V, 14A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y5857
Product Name Dc-Dc Converter, 1 O/p, 3.3-24V, 14A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details