The i6A24014A033V-003-R is a 250 W non-isolated DC-DC step-down converter in a 1/16th brick package measuring 33.0 x 22.9 x 12.1 mm, designed to convert a 9 to 40 V input to an adjustable output of 3.3 to 24 V at up to 14 A. It features positive logic remote On-Off and output sequencing as standard, with 92.5% to 98% efficiency, ±4% output voltage tolerance, and operation from -40 to 125 °C. The unit includes remote sense capability, overcurrent and overtemperature protection, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Weight is 15 g, with a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i6A24014A033V-003-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 75W in 1/16 brick size Step-down (Buck) converter Wide input & Wide output Negative output |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |