The HWS50A-15 is a 50W single-output AC-DC industrial power supply with a 15V output, designed for reliable operation in industrial control systems. It accepts an input range of 85 to 265Vac and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. The unit features Class B conducted and radiated EMI compliance without external filtering, a limited lifetime warranty, and operates from -10°C to +70°C with linear derating from 50°C. It has a typical efficiency of 83% at 115Vac and 86% at 230Vac, with a maximum ripple and noise of 150mV. The power supply uses screw terminals, measures 31.5 × 82 × 120 mm with a cover, weighs 300g, and has an aluminum case. Overvoltage protection is latching, and remote on/off is available as an optional /R suffix. It supports no minimum load requirements and includes a green LED status indicator.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, INPUT 100-240V AC 0.7AMP 50/60HZ, OUTPUT 15V DC 3.5AMP 52.5W, . FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS50A-15 | 211486225 |
| Product Name | AC-DC Power Supplies | Power Supply |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |