TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-1.5KV-NEG

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A Series is a high-voltage capacitor charging power supply designed for OEM applications, providing output voltages from 1kV to 40kV and continuous DC power of 500W with a pulse charging rate of 500J/sec. It features a compact air-cooled package measuring 5.75 in (146 mm) wide, 5.56 in (141 mm) high, and 14.2 in (361 mm) deep, with a weight of 8 lb (3.6 kg) for the 1-6 kV models without Active PFC. The unit supports selectable 110 or 230 VAC input, offers polarity as fixed positive or negative, and includes a 15-pin D-sub remote control interface. The 1.5 kV model uses air-insulated RG58/U coaxial cable with an MHV connector. It is certified to UL60601-1 and includes protection against overloads, arcs, and overtemperature. The 500A-1.5kV-NEG variant is a negative polarity version of the series.

Datasheet Summary
Powered by GS/AI

The 500A Series is a high-voltage capacitor charging power supply designed for OEM applications, providing output voltages from 1kV to 40kV and continuous DC power of 500W with a pulse charging rate of 500J/sec. It features a compact air-cooled package measuring 5.75 in (146 mm) wide, 5.56 in (141 mm) high, and 14.2 in (361 mm) deep, with a weight of 8 lb (3.6 kg) for the 1-6 kV models without Active PFC. The unit supports selectable 110 or 230 VAC input, offers polarity as fixed positive or negative, and includes a 15-pin D-sub remote control interface. The 1.5 kV model uses air-insulated RG58/U coaxial cable with an MHV connector. It is certified to UL60601-1 and includes protection against overloads, arcs, and overtemperature. The 500A-1.5kV-NEG variant is a negative polarity version of the series.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-1.5KV-NEG - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-1.5KV-NEG
High Voltage Power Supplies 500A-1.5KV-NEG
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-1.5KV-NEG
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details