TDK-Lambda Americas Inc. Power Supply, Single Output; 48 V; 1.1 A (Max.); 192 mV; 384 mV; -10 to degC HWS50-48/A

Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage
Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 48 V; 1.1 A (Max.); 192 mV; 384 mV; -10 to degC - 70177057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 48 V; 1.1 A (Max.); 192 mV; 384 mV; -10 to degC
70177057
Power Supply, Single Output; 48 V; 1.1 A (Max.); 192 mV; 384 mV; -10 to degC 70177057
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177057
Product Name Power Supply, Single Output; 48 V; 1.1 A (Max.); 192 mV; 384 mV; -10 to degC
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6904-ea-pub-10360-240-4u-wc-32123 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details