TDK-Lambda Americas Inc. Power Supply HWS50-12/A

Description
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 0.8 AMP, 50/60 HZ, OUTPUT 12 V, 4.3 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 0.8 AMP, 50/60 HZ, OUTPUT 12 V, 4.3 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40122084 - Radwell International
Willingboro, NJ, United States
Power Supply
40122084
Power Supply 40122084
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 0.8 AMP, 50/60 HZ, OUTPUT 12 V, 4.3 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 0.8 AMP, 50/60 HZ, OUTPUT 12 V, 4.3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 12 V; 4.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. - 70177042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 12 V; 4.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
70177042
Power Supply, Single Output; 12 V; 4.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max. 70177042
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 40122084 70177042
Product Name Power Supply Power Supply, Single Output; 12 V; 4.3 A (Max.); 48 mV; 96 mV; 0.02%/ degC (Max.
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details