The HWS3000GT-60 is a three-phase input AC-DC power supply delivering 3,000W with a nominal output voltage of 60V, programmable from 0 to 66.0V and a maximum output current of 50A. It operates from 170-265Vac input at 47-63Hz, with 92% efficiency at 230Vac. The unit features programmable CV/CC control via RS485 (Modbus RTU) or analog 1-5V/4-20mA signals, and supports up to ten units in parallel. It is housed in a compact 270 x 150 x 61mm (10.6 x 5.9 x 2.4") footprint with a variable-speed fan, and meets IEC/EN/UL/CSA62368-1
The HWS3000G series of compact AC‑DC power supplies delivers up to 1500W with low‑line input voltages 85–132Vac and 3000W at high‑line input 170–265Vac. The three‑phase GT or GT4 models provide 3000W with a three‑phase input range of either 170–265Vac or 340–528Vac.
Available with nominal output voltages of 24V, 48V, 60V, 80V, 130V, and 250V, each unit features fully programmable CV/CC operation from zero to maximum rating. Programming is supported via RS485 (MODBus) or analog 1–5V and 4–20mA control signals.
Up to three units can be connected in series and / or ten units in parallel for higher voltage or current requirements. Despite their high power density, all models are housed in a compact 270 × 150 × 61 mm (10.6 × 5.9 × 2.4") design and use conservatively rated electrolytic capacitors to ensure long service life.
The series is backed by a seven‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS3000GT-60 |
| Product Name | 3,000W Programmable CVCC AC-DC Power Supplies |
| Type | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 60.0 volts |
| DC Output Current | 50 amps |