TDK-Lambda Americas Inc. Power Supply, Single Output; 24 V; 1.3 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max HWS30-24/A

Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage
Description
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 24 V; 1.3 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max - 70177051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 24 V; 1.3 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max
70177051
Power Supply, Single Output; 24 V; 1.3 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max 70177051
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site
Power Supply - 123789006 - Radwell International
Willingboro, NJ, United States
Power Supply
123789006
Power Supply 123789006
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC, ENCLOSED, PANEL MOUNT, SCREW TERMINAL, INPUT, 100-240 VAC, 50/60 HZ, 0.9 AMP, OUTPUT, 24 VDC, 1.3 AMP . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC, ENCLOSED, PANEL MOUNT, SCREW TERMINAL, INPUT, 100-240 VAC, 50/60 HZ, 0.9 AMP, OUTPUT, 24 VDC, 1.3 AMP . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177051 123789006
Product Name Power Supply, Single Output; 24 V; 1.3 A (Max.); 96 mV; 192 mV; 0.02%/ degC (Max Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS55-55E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details