The HWS150A-5/RA is a 150W single-output AC-DC industrial power supply in the HWS15A-150A series, offering a 5V output with a 4.0 to 6.0V adjustment range and a maximum current of 30A. It accepts an 85 to 265Vac input range with a 300Vac peak surge for 5 seconds and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. The unit complies with Class B conducted and radiated EMI limits without external filtering, supports remote on/off via the /R suffix, and features push-in wire terminals for automated assembly. It operates from -10°C to +70°C with linear derating to 20% load above 50°C, has dimensions of 42 x 82 x 160 mm, and includes a green LED for output status. A limited lifetime warranty is provided in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS150A-5/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |