The HWS150A-3/RA is a 150W single-output AC-DC power supply offering 3.3V output, part of the HWS15A-150A series. It accepts an input range of 85 to 265Vac with a 300Vac peak surge for 5 seconds and operates at 47 to 63Hz. Certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III, it meets Class B EMI limits without external filtering and complies with SEMI F47. Efficiency is 82% at 115Vac and 84% at 230Vac, with a 20ms hold-up time and less than 4.6W no-load consumption. Screw terminals mount the unit in a 42 x 82 x 160mm aluminum case. It operates from -10°C to +70°C, derating linearly to 20% load above 50°C. Features include overcurrent, overvoltage, and overtemperature protection with automatic recovery, and a green LED indicator. A limited lifetime warranty applies in the Americas and EMEA.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS150A-3/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |