The HWS150A-24/RA is a 150W single-output AC-DC power supply from the HWS-A series, delivering 24V at up to 6.5A with an input range of 85 to 265Vac and a 300Vac peak surge tolerance for 5 seconds. It features push-in wire terminals, meets IEC 62368-1, UL 508, and EN 62477-1 OVC III standards, and complies with Class B conducted and radiated EMI limits without external filtering. Efficiency is 88% at 115Vac and 90% at 230Vac. The unit has a remote on/off function via the /R suffix, operates from -10°C to 70°C with linear derating to 20% load above 50°C, and measures 42 x 82 x 160 mm with an aluminum case. It includes overvoltage protection at 30-34.8V, a green status LED, and a limited lifetime warranty. The /RA suffix indicates the remote on/off option is integrated.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS150A-24/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |