The HWS1500-6/HD is a 1500W single-output AC-DC industrial power supply with a 6V output, designed for harsh environments with PCB coating and guaranteed start-up at -40°C. It accepts an 85 to 265Vac input range and meets IEC 62368-1 safety standards along with Class B conducted and radiated EMI limits without external filtering. The unit features remote on/off control, remote sense capability, parallel operation support, and a limited lifetime warranty. It measures 126.5 x 82 x 240 mm, uses screw terminals, and is enclosed in an aluminum case. Efficiency is 79% at 115Vac and 81% at 230Vac, with a maximum ripple and noise of 150mV. Operating temperature ranges from -10°C to +70°C, with derating above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS1500-6/HD |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs |
| Operating Temperature | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 |