TDK-Lambda Americas Inc. Power Supply HWS150-5/A

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2/30AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2/30AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 91160549 - Radwell International
Willingboro, NJ, United States
Power Supply
91160549
Power Supply 91160549
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2/30AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 2/30AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 5 V; 30 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) - 70177039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V; 30 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
70177039
Power Supply, Single Output; 5 V; 30 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) 70177039
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 91160549 70177039
Product Name Power Supply Power Supply, Single Output; 5 V; 30 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Stratix 5410 28 Port Managed Switch - 1783-IMS28GNDC - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details