HWS150-48/A -- POWER SUPPLY, SINGLE OUTPUT; 48 V; 3.3 A (MAX.); 192 MV; 384 MV; -10 TO DEGC
TDK-Lambda Americas Inc.Power Supply, Single Output; 48 V; 3.3 A (Max.); 192 mV; 384 mV; -10 to degCHWS150-48/A
Description
Features:
Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
Wide Range Universal Input
Power Factor Corrected
High Efficiency
Five-Year Warranty
UL508 Listed, SEMI F47 Compliant (208 V Input)
UL60950, CSA60950, EN60950 and CE Mark
–40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits:
Lower Cost of Ownership
Easier System Cooling
Supports Global Usage
Allied Electronics, Inc.
Done
Description
Features:
Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
Wide Range Universal Input
Power Factor Corrected
High Efficiency
Five-Year Warranty
UL508 Listed, SEMI F47 Compliant (208 V Input)
UL60950, CSA60950, EN60950 and CE Mark
–40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits:
Lower Cost of Ownership
Easier System Cooling
Supports Global Usage
Power Supply, Single Output; 48 V; 3.3 A (Max.); 192 mV; 384 mV; -10 to degC
70177059
Power Supply, Single Output; 48 V; 3.3 A (Max.); 192 mV; 384 mV; -10 to degC
70177059
Features:
Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
Wide Range Universal Input
Power Factor Corrected
High Efficiency
Five-Year Warranty
UL508 Listed, SEMI F47 Compliant (208 V Input)
UL60950, CSA60950, EN60950 and CE Mark
–40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits:
Lower Cost of Ownership
Easier System Cooling
Supports Global Usage
Features:
Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
Wide Range Universal Input
Power Factor Corrected
High Efficiency
Five-Year Warranty
UL508 Listed, SEMI F47 Compliant (208 V Input)
UL60950, CSA60950, EN60950 and CE Mark
–40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
Benefits:
Lower Cost of Ownership
Easier System Cooling
Supports Global Usage
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Supplies
Product Number
70177059
Product Name
Power Supply, Single Output; 48 V; 3.3 A (Max.); 192 mV; 384 mV; -10 to degC