TDK-Lambda Americas Inc. AC DC Converters HWS150-24/ME

Description
Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1303-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1303-ND
AC DC Converters 285-1303-ND
Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Medical, 150 Watts,24 V, V Adjust Range:19.2 to 28.8,6.5 Amps Max - 70177235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, 150 Watts,24 V, V Adjust Range:19.2 to 28.8,6.5 Amps Max
70177235
Power Supply, Medical, 150 Watts,24 V, V Adjust Range:19.2 to 28.8,6.5 Amps Max 70177235
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1303-ND 70177235
Product Name AC DC Converters Power Supply, Medical, 150 Watts,24 V, V Adjust Range:19.2 to 28.8,6.5 Amps Max
Type AC/DC Converter; Medical Power Supply; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
AC AC Wall Power Adapters - 237-2197-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers