Micross Components, Inc. MIL-PRF-38534 Screening

Description
MIL-PRF-38534 covers screening requirements that all parts are submitted to as well as Quality Conformance Inspection consisting of one or more of Group A, B, C and D for acceptance of the design of the process and of the production lot. MIL-PRF-38534 applies to multi-chip modules and systems such as power modules or DC-DC converters. For more information on MIL-PRF-38534 screening and quality conformance inspection, consult the DoD document or contact Micross. MIL-PRF-38534 Screening Requirements Test/Inspection - Screening Level - MIL-STD-883-Method Class H - Class K (Space Level) Pre-Seal Burn-In Optional Optional 1030 Nondestructive Bond Pull N/A 100% 2023 Internal Visual 100% 100% 2017 Temperature Cycle 100% 100% 1010 Constant Acceleration 100% 100% 2001 Mechanical Shock 100% 100% 2002 Particle Impact Noise Detection (PIND) N/A 100% 2020 Preburn-In-Electrica l Optional 100% Burn-In 100% 100% 1015 Final Electrical 100% 100% Seal 100% 100% 1014 Radiographic N/A 100% 2012 External Visual 100% 100% 2009 Micross Hi-Rel Power has also established standard, cost-effective screening programs known as the QIRL and OM803 program. Standard "off the shelf," Space, JANTXV or JANTX level product can be designated as QIRL. These products are fully compliant with all screening and Quality Conformance Inspection (QCI) requirements of MIL-PRF-19500 for Space, JANTXV or JANTX levels. They meet the same data sheet electrical and mechanical specifications, and are produced and tested on a JANS qualified line. The OM803 screening program was developed to offer low-cost screening to our customers while using methods and conditions defined in MIL-STD-750 and MIL-STD-883. The OM803 screening program is performed on all Omnirel standard products. Note 1: Level 2 devices- burn-in time is 48 hours minimum, Level 3 devices - burn-in time is 160 hours minimum. Note 2: PDAs apply to burn-in and post electricals only. Note 3: When ordering "P" level devices, the letter "P" is not marked on the device. Engineering models are designated by the /EM suffix in the part number. Effective as of September 1, 2019, this flow applies to all DC-DC Converter models derived from the following hybrid families: ARA, ARE, AF, ART, GH, GHP, LS, LSO, M3GB, M3N, S, SF, SBB, SBI. EM Screening Flow for DC-DC Converters Part Number Designator - /EM - /CK Compliance Level MIL-PRF-38354 N/A K Level Compliant Screening Requirement MIL-STD-883 TM Temperature Range - Ambient -55°C to +85°C Element Evaluation MIL-PRF-38534 N/A Class K Non-Destructive Bond Pull 2023 N/A Yes Internal Visual 2017 Micross Defined Yes Temperature Cycle 1010 N/A Cond. C Constant Acceleration 2001, Y1 Axis N/A 3000 Gs PIND 2020 N/A Cond. A Burn-In 1015 N/A 320 hrs @ 125°C (2 x 160 hrs) Final-Electrical (Group A) MIL-PRF-38534 & Specification Ambient -55°C, +25°C, +85°C PDA MIL-PRF-38534 N/A 2% Seal, Find and Gross 1014 N/A Cond. CH Radiographic 2012 N/A Yes External Visual 2009 Micross Defined Yes MIL-PRF-38534 Quality Conformance Inspection MIL-PRF-38534 Group A Electrical Testing Sub Group - Parameters - Quantity (Accept Number) 1 Static Tests at +25°C 116 (0) 2 Static Tests at Max. Rated Operating Temp. 76 (0) 3 Static Tests at Min. Rated Operating Temp. 45 (0) 4 Dynamic Tests at 25°C 116 (0) 5 Dynamic Tests at Max. Rated Operating Temp. 15 (0) 6 Dynamic Tests at Min. Rated Operating Temp. 45 (0) 7 Functional Tests at +25°C 116 (0) 8 Functional Tests at Max. & Min. Rated Operating Temp. 76 (0) 9 Switching Tests at +25°C 116 (0) 10 Switching Tests at Max. Rated Operating Temp. 76 (0) 11 Switching Tests at Min. Rated Operating Temp. 45 (0) MIL-PRF-38534 Group B Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group C Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group D Package Related Testing Sub Group - Parameters - Quantity (Accept Number) 1 Thermal Shock 5 (0) Stabilization Bake 5 (0) Lead Integrity 1 (0) Seal: a. Fine b. Gross 5 (0) 2 Moisture Resistance 5 (0) 3 Salt Atmosphere 5 (0) 4 Metal Package Isolation 3 (0)
Request a Quote Datasheet
Description
MIL-PRF-38534 covers screening requirements that all parts are submitted to as well as Quality Conformance Inspection consisting of one or more of Group A, B, C and D for acceptance of the design of the process and of the production lot. MIL-PRF-38534 applies to multi-chip modules and systems such as power modules or DC-DC converters. For more information on MIL-PRF-38534 screening and quality conformance inspection, consult the DoD document or contact Micross. MIL-PRF-38534 Screening Requirements Test/Inspection - Screening Level - MIL-STD-883-Method Class H - Class K (Space Level) Pre-Seal Burn-In Optional Optional 1030 Nondestructive Bond Pull N/A 100% 2023 Internal Visual 100% 100% 2017 Temperature Cycle 100% 100% 1010 Constant Acceleration 100% 100% 2001 Mechanical Shock 100% 100% 2002 Particle Impact Noise Detection (PIND) N/A 100% 2020 Preburn-In-Electrica l Optional 100% Burn-In 100% 100% 1015 Final Electrical 100% 100% Seal 100% 100% 1014 Radiographic N/A 100% 2012 External Visual 100% 100% 2009 Micross Hi-Rel Power has also established standard, cost-effective screening programs known as the QIRL and OM803 program. Standard "off the shelf," Space, JANTXV or JANTX level product can be designated as QIRL. These products are fully compliant with all screening and Quality Conformance Inspection (QCI) requirements of MIL-PRF-19500 for Space, JANTXV or JANTX levels. They meet the same data sheet electrical and mechanical specifications, and are produced and tested on a JANS qualified line. The OM803 screening program was developed to offer low-cost screening to our customers while using methods and conditions defined in MIL-STD-750 and MIL-STD-883. The OM803 screening program is performed on all Omnirel standard products. Note 1: Level 2 devices- burn-in time is 48 hours minimum, Level 3 devices - burn-in time is 160 hours minimum. Note 2: PDAs apply to burn-in and post electricals only. Note 3: When ordering "P" level devices, the letter "P" is not marked on the device. Engineering models are designated by the /EM suffix in the part number. Effective as of September 1, 2019, this flow applies to all DC-DC Converter models derived from the following hybrid families: ARA, ARE, AF, ART, GH, GHP, LS, LSO, M3GB, M3N, S, SF, SBB, SBI. EM Screening Flow for DC-DC Converters Part Number Designator - /EM - /CK Compliance Level MIL-PRF-38354 N/A K Level Compliant Screening Requirement MIL-STD-883 TM Temperature Range - Ambient -55°C to +85°C Element Evaluation MIL-PRF-38534 N/A Class K Non-Destructive Bond Pull 2023 N/A Yes Internal Visual 2017 Micross Defined Yes Temperature Cycle 1010 N/A Cond. C Constant Acceleration 2001, Y1 Axis N/A 3000 Gs PIND 2020 N/A Cond. A Burn-In 1015 N/A 320 hrs @ 125°C (2 x 160 hrs) Final-Electrical (Group A) MIL-PRF-38534 & Specification Ambient -55°C, +25°C, +85°C PDA MIL-PRF-38534 N/A 2% Seal, Find and Gross 1014 N/A Cond. CH Radiographic 2012 N/A Yes External Visual 2009 Micross Defined Yes MIL-PRF-38534 Quality Conformance Inspection MIL-PRF-38534 Group A Electrical Testing Sub Group - Parameters - Quantity (Accept Number) 1 Static Tests at +25°C 116 (0) 2 Static Tests at Max. Rated Operating Temp. 76 (0) 3 Static Tests at Min. Rated Operating Temp. 45 (0) 4 Dynamic Tests at 25°C 116 (0) 5 Dynamic Tests at Max. Rated Operating Temp. 15 (0) 6 Dynamic Tests at Min. Rated Operating Temp. 45 (0) 7 Functional Tests at +25°C 116 (0) 8 Functional Tests at Max. & Min. Rated Operating Temp. 76 (0) 9 Switching Tests at +25°C 116 (0) 10 Switching Tests at Max. Rated Operating Temp. 76 (0) 11 Switching Tests at Min. Rated Operating Temp. 45 (0) MIL-PRF-38534 Group B Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group C Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group D Package Related Testing Sub Group - Parameters - Quantity (Accept Number) 1 Thermal Shock 5 (0) Stabilization Bake 5 (0) Lead Integrity 1 (0) Seal: a. Fine b. Gross 5 (0) 2 Moisture Resistance 5 (0) 3 Salt Atmosphere 5 (0) 4 Metal Package Isolation 3 (0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL-PRF-38534 Screening -  - Micross Components, Inc.
Apopka, FL, United States
MIL-PRF-38534 Screening
MIL-PRF-38534 Screening
MIL-PRF-38534 covers screening requirements that all parts are submitted to as well as Quality Conformance Inspection consisting of one or more of Group A, B, C and D for acceptance of the design of the process and of the production lot. MIL-PRF-38534 applies to multi-chip modules and systems such as power modules or DC-DC converters. For more information on MIL-PRF-38534 screening and quality conformance inspection, consult the DoD document or contact Micross. MIL-PRF-38534 Screening Requirements Test/Inspection - Screening Level - MIL-STD-883-Method Class H - Class K (Space Level) Pre-Seal Burn-In Optional Optional 1030 Nondestructive Bond Pull N/A 100% 2023 Internal Visual 100% 100% 2017 Temperature Cycle 100% 100% 1010 Constant Acceleration 100% 100% 2001 Mechanical Shock 100% 100% 2002 Particle Impact Noise Detection (PIND) N/A 100% 2020 Preburn-In-Electrica l Optional 100% Burn-In 100% 100% 1015 Final Electrical 100% 100% Seal 100% 100% 1014 Radiographic N/A 100% 2012 External Visual 100% 100% 2009 Micross Hi-Rel Power has also established standard, cost-effective screening programs known as the QIRL and OM803 program. Standard "off the shelf," Space, JANTXV or JANTX level product can be designated as QIRL. These products are fully compliant with all screening and Quality Conformance Inspection (QCI) requirements of MIL-PRF-19500 for Space, JANTXV or JANTX levels. They meet the same data sheet electrical and mechanical specifications, and are produced and tested on a JANS qualified line. The OM803 screening program was developed to offer low-cost screening to our customers while using methods and conditions defined in MIL-STD-750 and MIL-STD-883. The OM803 screening program is performed on all Omnirel standard products. Note 1: Level 2 devices- burn-in time is 48 hours minimum, Level 3 devices - burn-in time is 160 hours minimum. Note 2: PDAs apply to burn-in and post electricals only. Note 3: When ordering "P" level devices, the letter "P" is not marked on the device. Engineering models are designated by the /EM suffix in the part number. Effective as of September 1, 2019, this flow applies to all DC-DC Converter models derived from the following hybrid families: ARA, ARE, AF, ART, GH, GHP, LS, LSO, M3GB, M3N, S, SF, SBB, SBI. EM Screening Flow for DC-DC Converters Part Number Designator - /EM - /CK Compliance Level MIL-PRF-38354 N/A K Level Compliant Screening Requirement MIL-STD-883 TM Temperature Range - Ambient -55°C to +85°C Element Evaluation MIL-PRF-38534 N/A Class K Non-Destructive Bond Pull 2023 N/A Yes Internal Visual 2017 Micross Defined Yes Temperature Cycle 1010 N/A Cond. C Constant Acceleration 2001, Y1 Axis N/A 3000 Gs PIND 2020 N/A Cond. A Burn-In 1015 N/A 320 hrs @ 125°C (2 x 160 hrs) Final-Electrical (Group A) MIL-PRF-38534 & Specification Ambient -55°C, +25°C, +85°C PDA MIL-PRF-38534 N/A 2% Seal, Find and Gross 1014 N/A Cond. CH Radiographic 2012 N/A Yes External Visual 2009 Micross Defined Yes MIL-PRF-38534 Quality Conformance Inspection MIL-PRF-38534 Group A Electrical Testing Sub Group - Parameters - Quantity (Accept Number) 1 Static Tests at +25°C 116 (0) 2 Static Tests at Max. Rated Operating Temp. 76 (0) 3 Static Tests at Min. Rated Operating Temp. 45 (0) 4 Dynamic Tests at 25°C 116 (0) 5 Dynamic Tests at Max. Rated Operating Temp. 15 (0) 6 Dynamic Tests at Min. Rated Operating Temp. 45 (0) 7 Functional Tests at +25°C 116 (0) 8 Functional Tests at Max. & Min. Rated Operating Temp. 76 (0) 9 Switching Tests at +25°C 116 (0) 10 Switching Tests at Max. Rated Operating Temp. 76 (0) 11 Switching Tests at Min. Rated Operating Temp. 45 (0) MIL-PRF-38534 Group B Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group C Testing Sub Group - Parameters - Quantity (Accept Number) - Class K - H 1 Physical Dimension 2 (0) X X 2 PIND 15 (0) X 3 Resistance to Solvents 3 (0) X X 4 Internal Visual and Mechanical 1 (0) X X 5 Bond Strength: a. Thermocompression b. Ultrasonic or Wedge c. Flip-Chip d. Beam Lead 2 (0) X X 6 Die-Shear Strength 2 (0) X X 7 Solderability 1 (0) X X 8 Seal: a. Fine b. Gross 15 (0) X 9 ESD: a. Electrical Parameters b. ESDS c. Electrical Parameter 3 (0) X X MIL-PRF-38534 Group D Package Related Testing Sub Group - Parameters - Quantity (Accept Number) 1 Thermal Shock 5 (0) Stabilization Bake 5 (0) Lead Integrity 1 (0) Seal: a. Fine b. Gross 5 (0) 2 Moisture Resistance 5 (0) 3 Salt Atmosphere 5 (0) 4 Metal Package Isolation 3 (0)

MIL-PRF-38534 covers screening requirements that all parts are submitted to as well as Quality Conformance Inspection consisting of one or more of Group A, B, C and D for acceptance of the design of the process and of the production lot.

MIL-PRF-38534 applies to multi-chip modules and systems such as power modules or DC-DC converters.

For more information on MIL-PRF-38534 screening and quality conformance inspection, consult the DoD document or contact Micross.


MIL-PRF-38534 Screening Requirements

Test/Inspection - Screening Level - MIL-STD-883-Method
Class H - Class K (Space Level)
Pre-Seal Burn-In Optional Optional 1030
Nondestructive Bond Pull N/A 100% 2023
Internal Visual 100% 100% 2017
Temperature Cycle 100% 100% 1010
Constant Acceleration 100% 100% 2001
Mechanical Shock 100% 100% 2002
Particle Impact Noise Detection (PIND) N/A 100% 2020
Preburn-In-Electrical Optional 100%
Burn-In 100% 100% 1015
Final Electrical 100% 100%
Seal 100% 100% 1014
Radiographic N/A 100% 2012
External Visual 100% 100% 2009

Micross Hi-Rel Power has also established standard, cost-effective screening programs known as the QIRL and OM803 program. Standard "off the shelf," Space, JANTXV or JANTX level product can be designated as QIRL. These products are fully compliant with all screening and Quality Conformance Inspection (QCI) requirements of MIL-PRF-19500 for Space, JANTXV or JANTX levels. They meet the same data sheet electrical and mechanical specifications, and are produced and tested on a JANS qualified line. The OM803 screening program was developed to offer low-cost screening to our customers while using methods and conditions defined in MIL-STD-750 and MIL-STD-883. The OM803 screening program is performed on all Omnirel standard products.

Note 1: Level 2 devices- burn-in time is 48 hours minimum, Level 3 devices - burn-in time is 160 hours minimum.
Note 2: PDAs apply to burn-in and post electricals only.
Note 3: When ordering "P" level devices, the letter "P" is not marked on the device.


Engineering models are designated by the /EM suffix in the part number. Effective as of September 1, 2019, this flow applies to all DC-DC Converter models derived from the following hybrid families: ARA, ARE, AF, ART, GH, GHP, LS, LSO, M3GB, M3N, S, SF, SBB, SBI.


EM Screening Flow for DC-DC Converters

Part Number Designator - /EM - /CK
Compliance Level MIL-PRF-38354 N/A K Level Compliant
Screening Requirement MIL-STD-883 TM
Temperature Range - Ambient -55°C to +85°C
Element Evaluation MIL-PRF-38534 N/A Class K
Non-Destructive Bond Pull 2023 N/A Yes
Internal Visual 2017 Micross Defined Yes
Temperature Cycle 1010 N/A Cond. C
Constant Acceleration 2001, Y1 Axis N/A 3000 Gs
PIND 2020 N/A Cond. A
Burn-In 1015 N/A 320 hrs @ 125°C (2 x 160 hrs)
Final-Electrical (Group A) MIL-PRF-38534 & Specification Ambient -55°C, +25°C, +85°C
PDA MIL-PRF-38534 N/A 2%
Seal, Find and Gross 1014 N/A Cond. CH
Radiographic 2012 N/A Yes
External Visual 2009 Micross Defined Yes

MIL-PRF-38534 Quality Conformance Inspection

MIL-PRF-38534 Group A Electrical Testing

Sub Group - Parameters - Quantity (Accept Number)
1 Static Tests at +25°C 116 (0)
2 Static Tests at Max. Rated Operating Temp. 76 (0)
3 Static Tests at Min. Rated Operating Temp. 45 (0)
4 Dynamic Tests at 25°C 116 (0)
5 Dynamic Tests at Max. Rated Operating Temp. 15 (0)
6 Dynamic Tests at Min. Rated Operating Temp. 45 (0)
7 Functional Tests at +25°C 116 (0)
8 Functional Tests at Max. & Min. Rated Operating Temp. 76 (0)
9 Switching Tests at +25°C 116 (0)
10 Switching Tests at Max. Rated Operating Temp. 76 (0)
11 Switching Tests at Min. Rated Operating Temp. 45 (0)

MIL-PRF-38534 Group B Testing

Sub Group - Parameters - Quantity (Accept Number) - Class
K - H
1 Physical Dimension 2 (0) X X
2 PIND 15 (0) X
3 Resistance to Solvents 3 (0) X X
4 Internal Visual and Mechanical 1 (0) X X
5 Bond Strength:
a. Thermocompression
b. Ultrasonic or Wedge
c. Flip-Chip
d. Beam Lead 2 (0) X X
6 Die-Shear Strength 2 (0) X X
7 Solderability 1 (0) X X
8 Seal:
a. Fine
b. Gross 15 (0) X
9 ESD:
a. Electrical Parameters
b. ESDS
c. Electrical Parameter 3 (0) X X

MIL-PRF-38534 Group C Testing

Sub Group - Parameters - Quantity (Accept Number) - Class
K - H
1 Physical Dimension 2 (0) X X
2 PIND 15 (0) X
3 Resistance to Solvents 3 (0) X X
4 Internal Visual and Mechanical 1 (0) X X
5 Bond Strength:
a. Thermocompression
b. Ultrasonic or Wedge
c. Flip-Chip
d. Beam Lead 2 (0) X X
6 Die-Shear Strength 2 (0) X X
7 Solderability 1 (0) X X
8 Seal:
a. Fine
b. Gross 15 (0) X
9 ESD:
a. Electrical Parameters
b. ESDS
c. Electrical Parameter 3 (0) X X

MIL-PRF-38534 Group D Package Related Testing

Sub Group - Parameters - Quantity (Accept Number)
1 Thermal Shock 5 (0)
Stabilization Bake 5 (0)
Lead Integrity 1 (0)
Seal:
a. Fine
b. Gross 5 (0)
2 Moisture Resistance 5 (0)
3 Salt Atmosphere 5 (0)
4 Metal Package Isolation 3 (0)

Supplier's Site Datasheet

Technical Specifications

  Micross Components, Inc.
Product Category Power Supplies
Product Name MIL-PRF-38534 Screening
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - MAHB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 20 watts
View Details
Space Products - ARA2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Aerospace & Defense Products - AFL2828S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details