TDK-Lambda Americas Inc. AC-DC Power Supplies HWS100A-48/RA

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HWS100A-48/A is a 100W single output AC-DC power supply with a 48V output, designed for industrial applications. It accepts an input range of 85 to 265Vac and is certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III. The unit meets Class B conducted and radiated EMI limits without external filtering, has a hold-up time of 20ms, and operates from -10°C to +70°C with linear derating to 20% load at 70°C. It features push-in wire terminals as an option, screw terminals as standard, and includes remote on/off capability with the /R suffix. The device has a metal case measuring 33.5 x 83 x 160.5mm and weighs 470g. It meets IEC 61000-3-2 Class A harmonic compliance and has a limited lifetime warranty in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The HWS100A-48/A is a 100W single output AC-DC power supply with a 48V output, designed for industrial applications. It accepts an input range of 85 to 265Vac and is certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III. The unit meets Class B conducted and radiated EMI limits without external filtering, has a hold-up time of 20ms, and operates from -10°C to +70°C with linear derating to 20% load at 70°C. It features push-in wire terminals as an option, screw terminals as standard, and includes remote on/off capability with the /R suffix. The device has a metal case measuring 33.5 x 83 x 160.5mm and weighs 470g. It meets IEC 61000-3-2 Class A harmonic compliance and has a limited lifetime warranty in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS100A-48/RA - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS100A-48/RA
AC-DC Power Supplies HWS100A-48/RA
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number HWS100A-48/RA
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details