The HWS100A-15/RA is a 100W single-output AC-DC industrial power supply in the HWS-A series, designed for industrial control equipment with an output voltage of 15V and remote on/off functionality via the /R suffix. It accepts an input range of 85 to 265Vac, with a 300Vac peak for 5 seconds, and operates at 47 to 63Hz. Certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III, it meets Class B conducted and radiated EMI limits without external filtering. Efficiency is 86% at 115Vac and 88% at 230Vac. The unit has screw terminals, an aluminum case, and dimensions of 33.5 x 83 x 160.5 mm with cover /A. It operates from -10°C to +70°C with linear derating to 20% load at 70°C, and includes overvoltage latching protection and overcurrent hiccup recovery. The product carries a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS100A-15/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |