The CUT75-522/A is a 75W triple-output AC-DC power supply with a 5V main output and two fixed auxiliary outputs of ±12V, housed in an enclosed case with screw terminal blocks. It measures 130 x 82 x 38 mm and supports universal input range of 85-265 VAC or 120-370 VDC. The unit provides 85% efficiency at 200 VAC, has a hold-up time of 20 ms, and complies with IEC60601-1 and IEC62368-1 safety standards, along with EN55011/EN55032-B and FCC Class B EMI limits. It operates from -20°C to +70°C with convection cooling, features overcurrent and overvoltage protection with auto-recovery, and carries a three-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 3A, 1A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 2/3 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUT75-522/A | 285-CUT75-522/A-ND | 41Y4282 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 2/3 O/p, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 EN60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |