TDK-Lambda Americas Inc. Power Supply HWS100-5/A

Description
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 1.4 AMP, 50/60 HZ, OUTPUT 5 V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 1.4 AMP, 50/60 HZ, OUTPUT 5 V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40096197 - Radwell International
Willingboro, NJ, United States
Power Supply
40096197
Power Supply 40096197
DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 1.4 AMP, 50/60 HZ, OUTPUT 5 V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC CONVERTER, POWER SUPPLY, ENCLOSED, INPUT 100-240 VAC, 1.4 AMP, 50/60 HZ, OUTPUT 5 V, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 5 V; 20 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) - 70177038 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V; 20 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
70177038
Power Supply, Single Output; 5 V; 20 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.) 70177038
Features: Compact Footprints Ranging from 1.24" × 3.23" × 3.15" Wide Range Universal Input Power Factor Corrected High Efficiency Five-Year Warranty UL508 Listed, SEMI F47 Compliant (208 V Input) UL60950, CSA60950, EN60950 and CE Mark –40°C Start-Up, Conformally Coated Versions Available (Contact Allied) Benefits: Lower Cost of Ownership Easier System Cooling Supports Global Usage

Features:

  • Compact Footprints Ranging from 1.24" × 3.23" × 3.15"
  • Wide Range Universal Input
  • Power Factor Corrected
  • High Efficiency
  • Five-Year Warranty
  • UL508 Listed, SEMI F47 Compliant (208 V Input)
  • UL60950, CSA60950, EN60950 and CE Mark
  • –40°C Start-Up, Conformally Coated Versions Available (Contact Allied)
    Benefits:
  • Lower Cost of Ownership
  • Easier System Cooling
  • Supports Global Usage
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 40096197 70177038
Product Name Power Supply Power Supply, Single Output; 5 V; 20 A (Max.); 20 mV; 40 mV; 0.02%/ degC (Max.)
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details