TDK-Lambda Americas Inc., High Power Division Power Supply, Linear, 28V, 112W; Power Supply Approvals Tdk-Lambda HSD-28-4.0

Description
POWER SUPPLY, LINEAR, 28V, 112W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:112W; Output Voltage - Output 1:28V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 28V, 112W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:112W; Output Voltage - Output 1:28V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 28V, 112W; Power Supply Approvals Tdk-Lambda - 71K5049 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 28V, 112W; Power Supply Approvals Tdk-Lambda
71K5049
Power Supply, Linear, 28V, 112W; Power Supply Approvals Tdk-Lambda 71K5049
POWER SUPPLY, LINEAR, 28V, 112W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:112W; Output Voltage - Output 1:28V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 28V, 112W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:112W; Output Voltage - Output 1:28V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K5049
Product Name Power Supply, Linear, 28V, 112W; Power Supply Approvals Tdk-Lambda
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details