TDK U.S.A. Corporation Power Supply HK50A5A

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONV, ENCLOSED, 1 O/P, 50 WATT, 10 AMP, 5 VDC, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED, INPUT VOLTAGE VAC:85V TO 132V, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONV, ENCLOSED, 1 O/P, 50 WATT, 10 AMP, 5 VDC, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED, INPUT VOLTAGE VAC:85V TO 132V, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40115085 - Radwell International
Willingboro, NJ, United States
Power Supply
40115085
Power Supply 40115085
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONV, ENCLOSED, 1 O/P, 50 WATT, 10 AMP, 5 VDC, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED, INPUT VOLTAGE VAC:85V TO 132V, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONV, ENCLOSED, 1 O/P, 50 WATT, 10 AMP, 5 VDC, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED, INPUT VOLTAGE VAC:85V TO 132V, NO. OF OUTPUTS: 1, OUTPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 40115085
Product Name Power Supply
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details