TDK-Lambda Americas Inc., High Power Division Switch Mode Power Supply; Series Tdk-Lambda HK50A-5

Description
SWITCH MODE POWER SUPPLY; SERIES:HK-A; OUTPUT VOLTAGE:5VDC; OUTPUT POWER MAX:50W; OUTPUT CURRENT:10A; NUMBER OF OUTPUTS:1; LEADED PROCESS COMPATIBLE:NO; APPROVAL BODIES:UL, CSA NO COVER
Datasheet
Description
SWITCH MODE POWER SUPPLY; SERIES:HK-A; OUTPUT VOLTAGE:5VDC; OUTPUT POWER MAX:50W; OUTPUT CURRENT:10A; NUMBER OF OUTPUTS:1; LEADED PROCESS COMPATIBLE:NO; APPROVAL BODIES:UL, CSA NO COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Power Supply; Series Tdk-Lambda - 39M5376 - Newark, An Avnet Company
Chicago, IL, United States
Switch Mode Power Supply; Series Tdk-Lambda
39M5376
Switch Mode Power Supply; Series Tdk-Lambda 39M5376
SWITCH MODE POWER SUPPLY; SERIES:HK-A; OUTPUT VOLTAGE:5VDC; OUTPUT POWER MAX:50W; OUTPUT CURRENT:10A; NUMBER OF OUTPUTS:1; LEADED PROCESS COMPATIBLE:NO; APPROVAL BODIES:UL, CSA NO COVER

SWITCH MODE POWER SUPPLY; SERIES:HK-A; OUTPUT VOLTAGE:5VDC; OUTPUT POWER MAX:50W; OUTPUT CURRENT:10A; NUMBER OF OUTPUTS:1; LEADED PROCESS COMPATIBLE:NO; APPROVAL BODIES:UL, CSA NO COVER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 39M5376
Product Name Switch Mode Power Supply; Series Tdk-Lambda
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details