TDK-Lambda Americas Inc. AC DC Converters HK25A-5/A

Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 132 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 132 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1260-ND
AC DC Converters 285-1260-ND
Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 132 VAC Input

Enclosed AC DC Converters 1 Output 5V 5A 85 ~ 132 VAC Input

Buy Now Datasheet
Power Supply; 85 to 132 VAC/110 to 175 VDC; 5 V; 5 A (Load); 47 to 440 Hz - 70176922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/110 to 175 VDC; 5 V; 5 A (Load); 47 to 440 Hz
70176922
Power Supply; 85 to 132 VAC/110 to 175 VDC; 5 V; 5 A (Load); 47 to 440 Hz 70176922
0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High Reliability Small Size Inrush, Overcurrent and Overvoltage Protection ±10% Output User Adjustment Enclosed with Cover Remote Sense on 100 W and 150 W Models UL1950, CSA950 Full Power at 40°C, 50% at 50°C (with Cover) 85-132 VAC, 47-440 Hz Operation

0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply

  • Small size
  • 85-132 VAC input, 47-440 Hz
  • ± 10% output adjustment
  • Lower cost of ownership
  • Reduces need for non standard models
  • Smaller end system size
  • Three Year Warranty
  • High Reliability
  • Small Size
  • Inrush, Overcurrent and Overvoltage Protection
  • ±10% Output User Adjustment
  • Enclosed with Cover
  • Remote Sense on 100 W and 150 W Models
  • UL1950, CSA950
  • Full Power at 40°C, 50% at 50°C (with Cover)
  • 85-132 VAC, 47-440 Hz Operation
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1260-ND 70176922
Product Name AC DC Converters Power Supply; 85 to 132 VAC/110 to 175 VDC; 5 V; 5 A (Load); 47 to 440 Hz
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
Applications Industrial
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPH Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 18.0 to 150.0 volts
AC Output Current 2 to 10 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details