RF Directional Coupler General Purpose 1.427GHz ~ 5.95GHz 25.8dB 3W 0402 (1005 Metric), 6 PC Pad
RF Directional Coupler General Purpose 1.427GHz ~ 5.95GHz 25.8dB 3W 0402 (1005 Metric), 6 PC Pad
RF Directional Coupler General Purpose 1.427GHz ~ 5.95GHz 25.8dB 3W 0402 (1005 Metric), 6 PC Pad
DIRECTIONAL COUPLER 1.4-5.95GHZ
RF Directional Coupler General Purpose 1.427GHz ~ 5.95GHz 25.8dB 3W 0402 (1005 Metric), 6 PC Pad
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 445-HHM2955A1TR-ND | HHM2955A1 | HHM2955A1 |
| Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0402 (1005 Metric), 6 PC Pad | ||
| Frequency Range | 1427.00 to 5950.00 MHz | 1427.00 to 5950.00 MHz | 1427.00 to 5950.00 MHz |