TDK-Lambda Americas Inc., High Power Division Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz; Filter Type Tdk HHM2942A2

Description
COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz; Filter Type Tdk - 08X4184 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz; Filter Type Tdk
08X4184
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz; Filter Type Tdk 08X4184
COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz, Full Reel; Filter Type Tdk - 08X4185 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz, Full Reel; Filter Type Tdk
08X4185
Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz, Full Reel; Filter Type Tdk 08X4185
COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz, FULL REEL; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric] RoHS Compliant: Yes

COUPLER, 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz, FULL REEL; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 08X4184
Product Name Coupler, 2.4Ghz To 2.5Ghz, 4.9Ghz To 5.85Ghz; Filter Type Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX7443ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 836-SF14-1575F5UUA7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
3 suppliers