Kyocera Corporation SAW Filters SF14-1575F5UUA7

Description
1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 478-SF14-1575F5UUA7-ND - DigiKey
Thief River Falls, MN, United States
1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead

1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - SF14-1575F5UUA7 - 894166-SF14-1575F5UUA7 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - SF14-1575F5UUA7
894166-SF14-1575F5UUA7
SAW Filters - SF14-1575F5UUA7 894166-SF14-1575F5UUA7
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 894166-SF14-1575F5UU A7 Series: SF, Kyocera Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 894166-SF14-1575F5UUA7
Series: SF, Kyocera
Features: 1.57542GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.8dB 3MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now Datasheet
EMI RFI Filter - 836-SF14-1575F5UUA7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-SF14-1575F5UUA7
EMI RFI Filter 836-SF14-1575F5UUA7
Line-up of SAW Filter for GNSS / WLAN Product overview: SF14-1575F5UUA7 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575F5UUA7 can be used for catalog matching and distributor lookup.

Line-up of SAW Filter for GNSS / WLAN Product overview: SF14-1575F5UUA7 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575F5UUA7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 478-SF14-1575F5UUA7-ND 894166-SF14-1575F5UUA7 836-SF14-1575F5UUA7
Product Name SAW Filters SAW Filters - SF14-1575F5UUA7 EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Interface - Filters - Active - MAX7424EUA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Input EMI Filter - QPI-10LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details