COUPLER, 2.4GHz to 2.5GHz, FULL REEL; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
COUPLER, 2.4GHz to 2.5GHz; Filter Type:Coupler; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:WLAN; Filter Case Style:0402 [1005 Metric]; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 08X4183 |
| Product Name | Coupler, 2.4Ghz To 2.5Ghz, Full Reel; Filter Type Tdk |
| Standards and Certifications | RoHS |