TDK U.S.A. Corporation RF Directional Coupler HHM2910E1

Description
RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 445-172643-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
445-172643-2-ND
RF Directional Coupler 445-172643-2-ND
RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad

RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - HHM2910E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
HHM2910E1
RF Directional Coupler HHM2910E1
RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad

RF Directional Coupler 1.71GHz ~ 2.03GHz 21.2 ± 1dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 445-172643-2-ND HHM2910E1
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details