TDK Corporation RF/IF and RFID - RF Directional Coupler HHM2510B1

Description
Win Source Part Number: 1132103-HHM2510B1 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Dual Band, Dual Path Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Insertion Loss: 0.4dB Isolation: 25dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175594-1,445-175 594-2,445-175594-6
Request a Quote Datasheet
Description
Win Source Part Number: 1132103-HHM2510B1 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Dual Band, Dual Path Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Insertion Loss: 0.4dB Isolation: 25dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175594-1,445-175 594-2,445-175594-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1132103-HHM2510B1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1132103-HHM2510B1
RF/IF and RFID - RF Directional Coupler 1132103-HHM2510B1
Win Source Part Number: 1132103-HHM2510B1 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Dual Band, Dual Path Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Insertion Loss: 0.4dB Isolation: 25dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175594-1,445-175 594-2,445-175594-6

Win Source Part Number: 1132103-HHM2510B1
Category: RF/IF and RFID>RF Directional Coupler
Series: HHM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Coupler Type: Dual Band, Dual Path
Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Insertion Loss: 0.4dB
Isolation: 25dB
Package / Case: 0202 (0505 Metric), 4 PC Pad
Supplier Device Package: 0202
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175594-1,445-175594-2,445-175594-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1132103-HHM2510B1
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.40E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details