TDK Corporation RF Directional Coupler - HHM2319B2 HHM2319B2

Description
Manufacturer: TDK Corporation Win Source Part Number: 001598-HHM2319B2 Packaging: Reel - TR Applications: AGSM, DCS, PCS Coupler Type: Dual Band, Dual Path Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Coupling Factor: -20 ± 1dB Insertion Loss: 0.3dB Isolation: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001598-HHM2319B2 Packaging: Reel - TR Applications: AGSM, DCS, PCS Coupler Type: Dual Band, Dual Path Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Coupling Factor: -20 ± 1dB Insertion Loss: 0.3dB Isolation: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM2319B2 - 001598-HHM2319B2 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HHM2319B2
001598-HHM2319B2
RF Directional Coupler - HHM2319B2 001598-HHM2319B2
Manufacturer: TDK Corporation Win Source Part Number: 001598-HHM2319B2 Packaging: Reel - TR Applications: AGSM, DCS, PCS Coupler Type: Dual Band, Dual Path Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Coupling Factor: -20 ± 1dB Insertion Loss: 0.3dB Isolation: 28dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 001598-HHM2319B2
Packaging: Reel - TR
Applications: AGSM, DCS, PCS
Coupler Type: Dual Band, Dual Path
Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz
Coupling Factor: -20 ± 1dB
Insertion Loss: 0.3dB
Isolation: 28dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001598-HHM2319B2
Product Name RF Directional Coupler - HHM2319B2
Frequency 8.24E8 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details