Win Source Part Number: 1109212-HHM22139A2
Category: RF/IF and RFID>RF Directional Coupler
Series: HHM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Coupler Type: Standard
Frequency: 698MHz ~ 2.62GHz
Coupling Factor: 25dB
Insertion Loss: 0.11dB
Isolation: 49.7dB
Return Loss: 29dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
Supplier Device Package: 0603
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-181499-2,445-181
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1109212-HHM22139A2 |
| Product Name | RF/IF and RFID - RF Directional Coupler |
| Frequency | 6.98E8 to 2.62E9 Hz |