Texas Instruments RF and Wireless - RF Detectors IWR1642AQAGABL

Description
Win Source Part Number: 1373283-IWR1642AQAGA BL Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: mmWave Package: Tray Product Status: Active RF Type: General Purpose Frequency: 76GHz ~ 81GHz Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1642 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Request a Quote Datasheet
Description
Win Source Part Number: 1373283-IWR1642AQAGA BL Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: mmWave Package: Tray Product Status: Active RF Type: General Purpose Frequency: 76GHz ~ 81GHz Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1642 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Detectors - IWR1642AQAGABL - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Detectors
IWR1642AQAGABL
RF and Wireless - RF Detectors IWR1642AQAGABL
Win Source Part Number: 1373283-IWR1642AQAGA BL Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: mmWave Package: Tray Product Status: Active RF Type: General Purpose Frequency: 76GHz ~ 81GHz Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1642 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V

Win Source Part Number: 1373283-IWR1642AQAGABL
Category: RF and Wireless - RF Detectors
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: mmWave
Package: Tray
Product Status: Active
RF Type: General Purpose
Frequency: 76GHz ~ 81GHz
Package / Case: 161-TFBGA, FCCSP
Supplier Device Package: 161-FC/CSP (10.4x10.4)
Base Product Number: IWR1642
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V

Buy Now Datasheet
RF and Wireless - RF Detectors - IWR1642AQAGABL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Detectors
IWR1642AQAGABL
RF and Wireless - RF Detectors IWR1642AQAGABL
IC RF DETECT 76-81GHZ 161FC/CSP

IC RF DETECT 76-81GHZ 161FC/CSP

Supplier's Site
RF Detectors - IWR1642AQAGABL - ODG (Origin Data Global)
Shenzhen, China
RF Detectors
IWR1642AQAGABL
RF Detectors IWR1642AQAGABL
IC RF DETECT 76-81GHZ 161FC/CSP

IC RF DETECT 76-81GHZ 161FC/CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number IWR1642AQAGABL IWR1642AQAGABL IWR1642AQAGABL
Product Name RF and Wireless - RF Detectors RF and Wireless - RF Detectors RF Detectors
Technology General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 54F374LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details