TDK Corporation RF Directional Coupler - HHM22106C1 HHM22106C1

Description
Manufacturer: TDK Corporation Win Source Part Number: 040496-HHM22106C1 Packaging: Reel - TR Coupler Type: Standard Frequency: 700MHz to 2.7GHz Coupling Factor: 28.5dB Insertion Loss: 0.2dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 040496-HHM22106C1 Packaging: Reel - TR Coupler Type: Standard Frequency: 700MHz to 2.7GHz Coupling Factor: 28.5dB Insertion Loss: 0.2dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM22106C1 - 040496-HHM22106C1 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HHM22106C1
040496-HHM22106C1
RF Directional Coupler - HHM22106C1 040496-HHM22106C1
Manufacturer: TDK Corporation Win Source Part Number: 040496-HHM22106C1 Packaging: Reel - TR Coupler Type: Standard Frequency: 700MHz to 2.7GHz Coupling Factor: 28.5dB Insertion Loss: 0.2dB Categories: RF/IF and RFID Status: Active Dimension: 0603 (1608 Metric), 6 PC Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 040496-HHM22106C1
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 700MHz to 2.7GHz
Coupling Factor: 28.5dB
Insertion Loss: 0.2dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0603 (1608 Metric), 6 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 040496-HHM22106C1
Product Name RF Directional Coupler - HHM22106C1
Frequency 7.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details