The HHM1946A1 is a multilayer balun designed for RF applications within the frequency range of 2300 to 2700 MHz. It features a compact size of 1.0 x 0.5 mm, conforming to the EIA 0402 standard. The balun has a characteristic impedance of 50 ohms at the unbalanced port and 100 ohms at the balanced ports. Key electrical characteristics include a return loss of 10 dB minimum at the unbalanced port, a phase balance of 170 to 190 degrees, and an amplitude balance ranging from -2.5 dB to +2.5 dB. The insertion loss is specified at a maximum of 0.50 dB. The operating temperature range for this component is from -40°C to +85°C, making it suitable for various environmental conditions. The product is compliant with the RoHS Directive, ensuring it meets environmental safety standards. It is recommended for use in general electronic equipment, but caution is advised for applications requiring higher reliability or safety standards.
BALUN 2.3GHZ-2.7GHZ 50/100 0402 Product overview: HHM1946A1 from TDK Corporation is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 2.7GHZ. Search-friendly keywords include Balun, electronic component, datasheet, replacement part, 2.3GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-HHM1946A1 can be used for catalog matching and distributor lookup.
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-HHM1946A1 | HHM1946A1 |
| Product Name | 2.3GHZ 2.7GHZ Balun | Balun |