Coax BNC to RJ45 converter. G.703 transmission. Bi-directional signal conversion. Dual coax to twisted pair. Data transfer to 2048Mbps. No external power required. 75Ω dual BNC coax male/female connection. 120Ω UTP RJ45 connection
Balanced Connector Type = RJ-45
Balanced Connector Impedance = 120Ohms
Unbalanced Connector Type = BNC
Unbalanced Connector Gender = Female
Unbalanced Connector Impedance = 75Ohms
| RS Components, Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 4001243 |