TDK Corporation Balun - HHM1944A1 HHM1944A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 723823-HHM1944A1 Packaging: Reel Mounting Style: SMT Frequency Range: 758MHz ~ 821MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 181° Categories: RF/IF and RFID Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Insertion Loss (Maximum): 0.85dB Return Loss (Minimum): 20dB Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 723823-HHM1944A1 Packaging: Reel Mounting Style: SMT Frequency Range: 758MHz ~ 821MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 181° Categories: RF/IF and RFID Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Insertion Loss (Maximum): 0.85dB Return Loss (Minimum): 20dB Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1944A1 - 723823-HHM1944A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1944A1
723823-HHM1944A1
Balun - HHM1944A1 723823-HHM1944A1
Manufacturer: TDK Corporation Win Source Part Number: 723823-HHM1944A1 Packaging: Reel Mounting Style: SMT Frequency Range: 758MHz ~ 821MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 181° Categories: RF/IF and RFID Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Insertion Loss (Maximum): 0.85dB Return Loss (Minimum): 20dB Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 723823-HHM1944A1
Packaging: Reel
Mounting Style: SMT
Frequency Range: 758MHz ~ 821MHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 181°
Categories: RF/IF and RFID
Manufacturer Package: 0402 (1005 Metric), 4 PC Pad
Insertion Loss (Maximum): 0.85dB
Return Loss (Minimum): 20dB
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 723823-HHM1944A1
Product Name Balun - HHM1944A1
Frequency 7.58E8 to 8.21E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details