TDK Corporation Balun - HHM1927A4 HHM1927A4

Description
Manufacturer: TDK Corporation Win Source Part Number: 920224-HHM1927A4 Series: HHM Features: RF Balun 1.805GHz ~ 2.17GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175602-2, 445-175602-1, 445-175602-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 920224-HHM1927A4 Series: HHM Features: RF Balun 1.805GHz ~ 2.17GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175602-2, 445-175602-1, 445-175602-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1927A4 - 920224-HHM1927A4 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1927A4
920224-HHM1927A4
Balun - HHM1927A4 920224-HHM1927A4
Manufacturer: TDK Corporation Win Source Part Number: 920224-HHM1927A4 Series: HHM Features: RF Balun 1.805GHz ~ 2.17GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175602-2, 445-175602-1, 445-175602-6

Manufacturer: TDK Corporation
Win Source Part Number: 920224-HHM1927A4
Series: HHM
Features: RF Balun 1.805GHz ~ 2.17GHz 50 / 100Ohm 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.31.2000
Other Part Number: 445-175602-2, 445-175602-1, 445-175602-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 920224-HHM1927A4
Product Name Balun - HHM1927A4
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details