TDK Corporation Balun - HHM1908A2 HHM1908A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 873551-HHM1908A2 Series: HHM Features: RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181498-1, 445-181498-2, 445-181498-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 873551-HHM1908A2 Series: HHM Features: RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181498-1, 445-181498-2, 445-181498-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1908A2 - 873551-HHM1908A2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1908A2
873551-HHM1908A2
Balun - HHM1908A2 873551-HHM1908A2
Manufacturer: TDK Corporation Win Source Part Number: 873551-HHM1908A2 Series: HHM Features: RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181498-1, 445-181498-2, 445-181498-6

Manufacturer: TDK Corporation
Win Source Part Number: 873551-HHM1908A2
Series: HHM
Features: RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-181498-1, 445-181498-2, 445-181498-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 873551-HHM1908A2
Product Name Balun - HHM1908A2
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details