TDK Corporation Balun - HHM1733B1 HHM1733B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 068079-HHM1733B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 068079-HHM1733B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1733B1 - 068079-HHM1733B1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1733B1
068079-HHM1733B1
Balun - HHM1733B1 068079-HHM1733B1
Manufacturer: TDK Corporation Win Source Part Number: 068079-HHM1733B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 068079-HHM1733B1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.9GHz to 5.95GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 068079-HHM1733B1
Product Name Balun - HHM1733B1
Frequency 4.90E9 to 5.95E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details