TDK Corporation Balun - HHM17147A1 HHM17147A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 710298-HHM17147A1 Packaging: Reel Mounting Style: SMT Frequency Range: 673MHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 190° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 2.5dB Return Loss (Minimum): 8dB Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 710298-HHM17147A1 Packaging: Reel Mounting Style: SMT Frequency Range: 673MHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 190° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 2.5dB Return Loss (Minimum): 8dB Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM17147A1 - 710298-HHM17147A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM17147A1
710298-HHM17147A1
Balun - HHM17147A1 710298-HHM17147A1
Manufacturer: TDK Corporation Win Source Part Number: 710298-HHM17147A1 Packaging: Reel Mounting Style: SMT Frequency Range: 673MHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 190° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 2.5dB Return Loss (Minimum): 8dB Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 710298-HHM17147A1
Packaging: Reel
Mounting Style: SMT
Frequency Range: 673MHz ~ 2.7GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 190°
Categories: RF/IF and RFID
Manufacturer Package: 0603 (1608 Metric), 6 PC Pad
Insertion Loss (Maximum): 2.5dB
Return Loss (Minimum): 8dB
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 710298-HHM17147A1
Product Name Balun - HHM17147A1
Frequency 6.73E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details