TDK Corporation Balun - HHM17144A1 HHM17144A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 873549-HHM17144A1 Series: HHM Features: RF Balun 791MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-172634-2, 445-172634-6, 445-172634-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 873549-HHM17144A1 Series: HHM Features: RF Balun 791MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-172634-2, 445-172634-6, 445-172634-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM17144A1 - 873549-HHM17144A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM17144A1
873549-HHM17144A1
Balun - HHM17144A1 873549-HHM17144A1
Manufacturer: TDK Corporation Win Source Part Number: 873549-HHM17144A1 Series: HHM Features: RF Balun 791MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-172634-2, 445-172634-6, 445-172634-1

Manufacturer: TDK Corporation
Win Source Part Number: 873549-HHM17144A1
Series: HHM
Features: RF Balun 791MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.31.2000
Other Part Number: 445-172634-2, 445-172634-6, 445-172634-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 873549-HHM17144A1
Product Name Balun - HHM17144A1
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details