TDK Corporation Balun - HHM1591D1 HHM1591D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1043322-HHM1591D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 350MHz to 470MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 8.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1043322-HHM1591D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 350MHz to 470MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 8.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1591D1 - 1043322-HHM1591D1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1591D1
1043322-HHM1591D1
Balun - HHM1591D1 1043322-HHM1591D1
Manufacturer: TDK Corporation Win Source Part Number: 1043322-HHM1591D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 350MHz to 470MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 8.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1043322-HHM1591D1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 350MHz to 470MHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.5dB
Return Loss (Min): 8.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1043322-HHM1591D1
Product Name Balun - HHM1591D1
Frequency 3.50E8 to 4.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details