TDK Corporation Balun - HHM1589B1 HHM1589B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 068077-HHM1589B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 710MHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 068077-HHM1589B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 710MHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1589B1 - 068077-HHM1589B1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1589B1
068077-HHM1589B1
Balun - HHM1589B1 068077-HHM1589B1
Manufacturer: TDK Corporation Win Source Part Number: 068077-HHM1589B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 710MHz Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 068077-HHM1589B1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 470MHz to 710MHz
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 068077-HHM1589B1
Product Name Balun - HHM1589B1
Frequency 4.70E8 to 7.10E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details