TDK Corporation Balun - HHM1583B1 HHM1583B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001585-HHM1583B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.1GHz to 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001585-HHM1583B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.1GHz to 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1583B1 - 001585-HHM1583B1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1583B1
001585-HHM1583B1
Balun - HHM1583B1 001585-HHM1583B1
Manufacturer: TDK Corporation Win Source Part Number: 001585-HHM1583B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.1GHz to 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 001585-HHM1583B1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.1GHz to 4.9GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001585-HHM1583B1
Product Name Balun - HHM1583B1
Frequency 3.10E9 to 4.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details