TDK Corporation Balun - HHM1523C1 HHM1523C1

Description
Manufacturer: TDK Corporation Win Source Part Number: 776010-HHM1523C1 Series: HHM Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Family Name: HHM Categories: RF/IF and RFID Insertion Loss (Maximum): 1.1dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 776010-HHM1523C1 Series: HHM Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Family Name: HHM Categories: RF/IF and RFID Insertion Loss (Maximum): 1.1dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1523C1 - 776010-HHM1523C1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1523C1
776010-HHM1523C1
Balun - HHM1523C1 776010-HHM1523C1
Manufacturer: TDK Corporation Win Source Part Number: 776010-HHM1523C1 Series: HHM Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 880MHz ~ 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Family Name: HHM Categories: RF/IF and RFID Insertion Loss (Maximum): 1.1dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 776010-HHM1523C1
Series: HHM
Packaging: Reel package
Package: 0805
Mounting: SMD
Frequency Range: 880MHz ~ 960MHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Family Name: HHM
Categories: RF/IF and RFID
Insertion Loss (Maximum): 1.1dB
Return Loss (Minimum): 10dB
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 776010-HHM1523C1
Product Name Balun - HHM1523C1
Frequency 8.80E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details