TDK Corporation RF/IF and RFID - Balun HHM1522E3

Description
Win Source Part Number: 967674-HHM1522E3 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 680MHz ~ 1.1GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181439-1,445-181 439-2,445-181439-6
Request a Quote Datasheet
Description
Win Source Part Number: 967674-HHM1522E3 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 680MHz ~ 1.1GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181439-1,445-181 439-2,445-181439-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 967674-HHM1522E3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
967674-HHM1522E3
RF/IF and RFID - Balun 967674-HHM1522E3
Win Source Part Number: 967674-HHM1522E3 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 680MHz ~ 1.1GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-181439-1,445-181 439-2,445-181439-6

Win Source Part Number: 967674-HHM1522E3
Category: RF/IF and RFID>Balun
Series: HHM
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 680MHz ~ 1.1GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180°
Insertion Loss (Max): 1.5dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-181439-1,445-181439-2,445-181439-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 967674-HHM1522E3
Product Name RF/IF and RFID - Balun
Frequency 6.80E8 to 1.10E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details