TDK Corporation Balun - HHM1516 HHM1516

Description
Manufacturer: TDK Corporation Win Source Part Number: 016949-HHM1516 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 016949-HHM1516 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1516 - 016949-HHM1516 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1516
016949-HHM1516
Balun - HHM1516 016949-HHM1516
Manufacturer: TDK Corporation Win Source Part Number: 016949-HHM1516 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 016949-HHM1516
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.71GHz to 1.99GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 190°
Insertion Loss (Max): 1.0dB
Return Loss (Min): -10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 016949-HHM1516
Product Name Balun - HHM1516
Frequency 1.71E9 to 1.99E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details