TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips HF50ACB321611-T

Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6170-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6170-2-ND
Ferrite Beads and Chips 445-6170-2-ND
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6170-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6170-1-ND
Ferrite Beads and Chips 445-6170-1-ND
31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

31 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
31 OHM Inductor and Choke - 841-HF50ACB321611-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 OHM Inductor and Choke
841-HF50ACB321611-T
31 OHM Inductor and Choke 841-HF50ACB321611-T
FERRITE BEAD 31 OHM 1206 1LN Product overview: HF50ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB321611-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 31 OHM 1206 1LN Product overview: HF50ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 31 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB321611-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk - 91R2331 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk
91R2331
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk 91R2331
FERRITE BEAD, 0.2OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk - 89R2336 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk
89R2336
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk 89R2336
FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:31ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-6170-2-ND 841-HF50ACB321611-T 91R2331
Product Name Ferrite Beads and Chips 31 OHM Inductor and Choke Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers