TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips HF30ACC453215-T

Description
70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6166-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6166-1-ND
Ferrite Beads and Chips 445-6166-1-ND
70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm

70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6166-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6166-2-ND
Ferrite Beads and Chips 445-6166-2-ND
70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm

70 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 1.5A 50mOhm

Buy Now Datasheet
70 OHM Inductor and Choke - 841-HF30ACC453215-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70 OHM Inductor and Choke
841-HF30ACC453215-T
70 OHM Inductor and Choke 841-HF30ACC453215-T
FERRITE BEAD 70 OHM 1812 1LN Product overview: HF30ACC453215-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF30ACC453215-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 1812 1LN Product overview: HF30ACC453215-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF30ACC453215-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 1.5A, 1812; Ferrite Case Style Tdk - 05X0421 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.5A, 1812; Ferrite Case Style Tdk
05X0421
Ferrite Bead, 0.05Ohm, 1.5A, 1812; Ferrite Case Style Tdk 05X0421
FERRITE BEAD, 0.05OHM, 1.5A, 1812; Ferrite Case Style:1812 [4532 Metric]; DC Current Rating:1.5A; Product Range:HF30ACC Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.5A, 1812; Ferrite Case Style:1812 [4532 Metric]; DC Current Rating:1.5A; Product Range:HF30ACC Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.05Ohm, 1.5A, 1812, Full Reel; Ferrite Case Style Tdk - 89R2331 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 1.5A, 1812, Full Reel; Ferrite Case Style Tdk
89R2331
Ferrite Bead, 0.05Ohm, 1.5A, 1812, Full Reel; Ferrite Case Style Tdk 89R2331
FERRITE BEAD, 0.05OHM, 1.5A, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:70ohm; DC Current Rating:1.5A; Product Range:HF30ACC Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 1.5A, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:70ohm; DC Current Rating:1.5A; Product Range:HF30ACC Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Bead, Power Line, 70Ohm, 25% Rohs Compliant Tdk - 46W1919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Bead, Power Line, 70Ohm, 25% Rohs Compliant Tdk
46W1919
Chip Bead, Power Line, 70Ohm, 25% Rohs Compliant Tdk 46W1919
CHIP BEAD, POWER LINE, 70OHM, 25% ROHS COMPLIANT: YES

CHIP BEAD, POWER LINE, 70OHM, 25% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Chip Inductors
Product Number 445-6166-1-ND 841-HF30ACC453215-T 05X0421 89R2331 46W1919
Product Name Ferrite Beads and Chips 70 OHM Inductor and Choke Ferrite Bead, 0.05Ohm, 1.5A, 1812; Ferrite Case Style Tdk Ferrite Bead, 0.05Ohm, 1.5A, 1812, Full Reel; Ferrite Case Style Tdk Chip Bead, Power Line, 70Ohm, 25% Rohs Compliant Tdk
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers